Capital Lighting, Inc. 79233BLE-98 Flush Mounts-Bowl Style 756766

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 9.72 Product Name: Four-Light Centra UPC: 785652792397 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 9.72 Product Name: Four-Light Centra UPC: 785652792397 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79233BLE-98 Flush Mounts-Bowl Style - 756766 - Capital Lighting, Inc.
Columbus, OH, USA
79233BLE-98 Flush Mounts-Bowl Style
756766
79233BLE-98 Flush Mounts-Bowl Style 756766
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 4.75 Length 4.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Brushed Stainless Weight: 9.72 Product Name: Four-Light Centra UPC: 785652792397 Category: Fluorescent Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 4.75
Length 4.75
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Brushed Stainless
Weight: 9.72
Product Name: Four-Light Centra
UPC: 785652792397
Category: Fluorescent
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756766
Product Name 79233BLE-98 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details