Capital Lighting, Inc. 8057-71 Exterior -Wall Mount 756762

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two-Light Colony Wall Lantern UPC: 785652805769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1/2`` W:4 1/2`` H:7 1/2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two-Light Colony Wall Lantern UPC: 785652805769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1/2`` W:4 1/2`` H:7 1/2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8057-71 Exterior -Wall Mount - 756762 - Capital Lighting, Inc.
Columbus, OH, USA
8057-71 Exterior -Wall Mount
756762
8057-71 Exterior -Wall Mount 756762
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two-Light Colony Wall Lantern UPC: 785652805769 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:1/2`` W:4 1/2`` H:7 1/2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Bronze
Product Name: Two-Light Colony Wall Lantern
UPC: 785652805769
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:1/2`` W:4 1/2`` H:7 1/2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756762
Product Name 8057-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details