Capital Lighting, Inc. 82190-802 Exterior -Post/Pier Head 756731

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Obsidian Mist Product Name: Two-Light Branford Outdoor UPC: 785652821905 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Obsidian Mist Product Name: Two-Light Branford Outdoor UPC: 785652821905 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82190-802 Exterior -Post/Pier Head - 756731 - Capital Lighting, Inc.
Columbus, OH, USA
82190-802 Exterior -Post/Pier Head
756731
82190-802 Exterior -Post/Pier Head 756731
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Obsidian Mist Product Name: Two-Light Branford Outdoor UPC: 785652821905 Category: Pendant Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 28.50
Length 28.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Obsidian Mist
Product Name: Two-Light Branford Outdoor
UPC: 785652821905
Category: Pendant Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756731
Product Name 82190-802 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details