Capital Lighting, Inc. 9326-12 Landscape Ltg.-Accent 756438

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932625 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932625 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9326-12 Landscape Ltg.-Accent - 756438 - Capital Lighting, Inc.
Columbus, OH, USA
9326-12 Landscape Ltg.-Accent
756438
9326-12 Landscape Ltg.-Accent 756438
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.00 Length 7.00 Bulb Type: Par36 Qty: 1 Wattage: 50 Finish: Black Product Name: Ambiance Landscape Lighting System Spot Light UPC: 785652932625 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.00
Length 7.00
Bulb
Type: Par36
Qty: 1
Wattage: 50
Finish: Black
Product Name: Ambiance Landscape Lighting System Spot Light
UPC: 785652932625
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756438
Product Name 9326-12 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details