Capital Lighting, Inc. 94114-71 Sconces-Pocket 756418

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 7.13 Length 7.13 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: Single-Light Wall Sconce UPC: 785652942136 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 7.13 Length 7.13 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: Single-Light Wall Sconce UPC: 785652942136 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94114-71 Sconces-Pocket - 756418 - Capital Lighting, Inc.
Columbus, OH, USA
94114-71 Sconces-Pocket
756418
94114-71 Sconces-Pocket 756418
PRODUCT DETAILS / SPECS Width/Dia: 7.44 Height: 7.13 Length 7.13 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Dusted Ivory Product Name: Single-Light Wall Sconce UPC: 785652942136 Category: Ambiance Lighting Systems Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.44
Height: 7.13
Length 7.13
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Bronze / Dusted Ivory
Product Name: Single-Light Wall Sconce
UPC: 785652942136
Category: Ambiance Lighting Systems
Glass: Dusted Ivory
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756418
Product Name 94114-71 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details