Capital Lighting, Inc. 94113-71 Sconces-Pocket 756415

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: Single-Light Wall Sconce UPC: 785652942112 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: Single-Light Wall Sconce UPC: 785652942112 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94113-71 Sconces-Pocket - 756415 - Capital Lighting, Inc.
Columbus, OH, USA
94113-71 Sconces-Pocket
756415
94113-71 Sconces-Pocket 756415
PRODUCT DETAILS / SPECS Width/Dia: 7.88 Height: 7.56 Length 7.56 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Antique Bronze / Ember Glow Product Name: Single-Light Wall Sconce UPC: 785652942112 Category: Ambiance Lighting Systems Glass: Ember Glow Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.88
Height: 7.56
Length 7.56
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Antique Bronze / Ember Glow
Product Name: Single-Light Wall Sconce
UPC: 785652942112
Category: Ambiance Lighting Systems
Glass: Ember Glow
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756415
Product Name 94113-71 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details