Capital Lighting, Inc. 94105-6032 Sconces-Pocket 756413

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Fireball Sconce UPC: 785652942174 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Fireball Sconce UPC: 785652942174 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
94105-6032 Sconces-Pocket - 756413 - Capital Lighting, Inc.
Columbus, OH, USA
94105-6032 Sconces-Pocket
756413
94105-6032 Sconces-Pocket 756413
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: Fireball Sconce UPC: 785652942174 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: Fireball Sconce
UPC: 785652942174
Category: Ambiance Lighting Systems
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 756413
Product Name 94105-6032 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details