Capital Lighting, Inc. 60-040 Mid. Chandeliers-Candle 754995

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923600401 Category: Chandeliers Glass: Linen Waffle shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923600401 Category: Chandeliers Glass: Linen Waffle shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-040 Mid. Chandeliers-Candle - 754995 - Capital Lighting, Inc.
Columbus, OH, USA
60-040 Mid. Chandeliers-Candle
754995
60-040 Mid. Chandeliers-Candle 754995
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Bronze Product Name: Five Light Chandelier UPC: 045923600401 Category: Chandeliers Glass: Linen Waffle shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Old Bronze
Product Name: Five Light Chandelier
UPC: 045923600401
Category: Chandeliers
Glass: Linen Waffle shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754995
Product Name 60-040 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details