Capital Lighting, Inc. 60-1136 Sconces-Single Candle 754988

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dune Gold Product Name: One Light Sconce UPC: 045923611360 Category: Sconces Glass: Striped Fabric Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dune Gold Product Name: One Light Sconce UPC: 045923611360 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1136 Sconces-Single Candle - 754988 - Capital Lighting, Inc.
Columbus, OH, USA
60-1136 Sconces-Single Candle
754988
60-1136 Sconces-Single Candle 754988
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dune Gold Product Name: One Light Sconce UPC: 045923611360 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.25
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dune Gold
Product Name: One Light Sconce
UPC: 045923611360
Category: Sconces
Glass: Striped Fabric
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754988
Product Name 60-1136 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details