Capital Lighting, Inc. 60-1134 Mid. Chandeliers-Candle 754982

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Chandelier UPC: 045923611346 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Chandelier UPC: 045923611346 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1134 Mid. Chandeliers-Candle - 754982 - Capital Lighting, Inc.
Columbus, OH, USA
60-1134 Mid. Chandeliers-Candle
754982
60-1134 Mid. Chandeliers-Candle 754982
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dune Gold Product Name: Three Light Chandelier UPC: 045923611346 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dune Gold
Product Name: Three Light Chandelier
UPC: 045923611346
Category: Chandeliers
Glass: Striped Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754982
Product Name 60-1134 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details