Capital Lighting, Inc. 60-1133 Flush Mounts-Bowl Style 754980

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Flush Mount UPC: 045923611339 Category: Flush Mounts Glass: Amber Veil Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Flush Mount UPC: 045923611339 Category: Flush Mounts Glass: Amber Veil Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1133 Flush Mounts-Bowl Style - 754980 - Capital Lighting, Inc.
Columbus, OH, USA
60-1133 Flush Mounts-Bowl Style
754980
60-1133 Flush Mounts-Bowl Style 754980
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Flush Mount UPC: 045923611339 Category: Flush Mounts Glass: Amber Veil Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dune Gold
Product Name: Two Light Flush Mount
UPC: 045923611339
Category: Flush Mounts
Glass: Amber Veil
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754980
Product Name 60-1133 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details