Capital Lighting, Inc. 60-1021 Mid. Chandeliers-Glass Down 754979

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923610219 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923610219 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1021 Mid. Chandeliers-Glass Down - 754979 - Capital Lighting, Inc.
Columbus, OH, USA
60-1021 Mid. Chandeliers-Glass Down
754979
60-1021 Mid. Chandeliers-Glass Down 754979
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sonoma Bronze Product Name: Three Light Chandelier UPC: 045923610219 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sonoma Bronze
Product Name: Three Light Chandelier
UPC: 045923610219
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754979
Product Name 60-1021 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details