Capital Lighting, Inc. 60-1031 Bathroom Fixtures-Two Lights 754978

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Wall Fixture UPC: 045923610318 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Wall Fixture UPC: 045923610318 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1031 Bathroom Fixtures-Two Lights - 754978 - Capital Lighting, Inc.
Columbus, OH, USA
60-1031 Bathroom Fixtures-Two Lights
754978
60-1031 Bathroom Fixtures-Two Lights 754978
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 9.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Wall Fixture UPC: 045923610318 Category: Wall Fixture Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 9.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sonoma Bronze
Product Name: Two Light Wall Fixture
UPC: 045923610318
Category: Wall Fixture
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754978
Product Name 60-1031 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details