Capital Lighting, Inc. 60-1029 Mini Pendants-Rod 754975

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923610295 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923610295 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1029 Mini Pendants-Rod - 754975 - Capital Lighting, Inc.
Columbus, OH, USA
60-1029 Mini Pendants-Rod
754975
60-1029 Mini Pendants-Rod 754975
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sonoma Bronze Product Name: One Light Mini Pendant UPC: 045923610295 Category: Mini Pendants Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sonoma Bronze
Product Name: One Light Mini Pendant
UPC: 045923610295
Category: Mini Pendants
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754975
Product Name 60-1029 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details