Capital Lighting, Inc. 60-1023 Mid. Chandeliers-Glass Up 754974

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sonoma Bronze Product Name: Five Light Chandelier UPC: 045923610233 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sonoma Bronze Product Name: Five Light Chandelier UPC: 045923610233 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1023 Mid. Chandeliers-Glass Up - 754974 - Capital Lighting, Inc.
Columbus, OH, USA
60-1023 Mid. Chandeliers-Glass Up
754974
60-1023 Mid. Chandeliers-Glass Up 754974
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sonoma Bronze Product Name: Five Light Chandelier UPC: 045923610233 Category: Chandeliers Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sonoma Bronze
Product Name: Five Light Chandelier
UPC: 045923610233
Category: Chandeliers
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754974
Product Name 60-1023 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details