Capital Lighting, Inc. 60-1025 Island/Pool Table-3 Light Bar 754973

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Trestle UPC: 045923610257 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Trestle UPC: 045923610257 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1025 Island/Pool Table-3 Light Bar - 754973 - Capital Lighting, Inc.
Columbus, OH, USA
60-1025 Island/Pool Table-3 Light Bar
754973
60-1025 Island/Pool Table-3 Light Bar 754973
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sonoma Bronze Product Name: Three Light Trestle UPC: 045923610257 Category: Trestle Glass: Champagne Linen Washed Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sonoma Bronze
Product Name: Three Light Trestle
UPC: 045923610257
Category: Trestle
Glass: Champagne Linen Washed
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754973
Product Name 60-1025 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details