Capital Lighting, Inc. 60-1026 Flush Mounts-Bowl Style 754971

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610264 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610264 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1026 Flush Mounts-Bowl Style - 754971 - Capital Lighting, Inc.
Columbus, OH, USA
60-1026 Flush Mounts-Bowl Style
754971
60-1026 Flush Mounts-Bowl Style 754971
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sonoma Bronze Product Name: Two Light Flush Mount UPC: 045923610264 Category: Flush Mounts Glass: Champagne Linen Washed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sonoma Bronze
Product Name: Two Light Flush Mount
UPC: 045923610264
Category: Flush Mounts
Glass: Champagne Linen Washed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754971
Product Name 60-1026 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details