Capital Lighting, Inc. 60-1116 Sconces-Single Glass 754957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923611162 Category: Vanity Glass: Grey Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923611162 Category: Vanity Glass: Grey Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1116 Sconces-Single Glass - 754957 - Capital Lighting, Inc.
Columbus, OH, USA
60-1116 Sconces-Single Glass
754957
60-1116 Sconces-Single Glass 754957
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Vanity UPC: 045923611162 Category: Vanity Glass: Grey Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923611162
Category: Vanity
Glass: Grey Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754957
Product Name 60-1116 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details