Capital Lighting, Inc. 60-1118 Bathroom Fixtures-Three Lights 754956

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923611186 Category: Vanity Glass: Grey Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923611186 Category: Vanity Glass: Grey Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1118 Bathroom Fixtures-Three Lights - 754956 - Capital Lighting, Inc.
Columbus, OH, USA
60-1118 Bathroom Fixtures-Three Lights
754956
60-1118 Bathroom Fixtures-Three Lights 754956
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923611186 Category: Vanity Glass: Grey Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923611186
Category: Vanity
Glass: Grey Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754956
Product Name 60-1118 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details