Capital Lighting, Inc. 60-1042 Mid. Chandeliers-Glass Up 754946

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923610424 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923610424 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1042 Mid. Chandeliers-Glass Up - 754946 - Capital Lighting, Inc.
Columbus, OH, USA
60-1042 Mid. Chandeliers-Glass Up
754946
60-1042 Mid. Chandeliers-Glass Up 754946
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Umber Product Name: Three Light Chandelier UPC: 045923610424 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Umber
Product Name: Three Light Chandelier
UPC: 045923610424
Category: Chandeliers
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754946
Product Name 60-1042 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details