Capital Lighting, Inc. 60-1047 Sconces-Single Glass 754945

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923610479 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923610479 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1047 Sconces-Single Glass - 754945 - Capital Lighting, Inc.
Columbus, OH, USA
60-1047 Sconces-Single Glass
754945
60-1047 Sconces-Single Glass 754945
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Umber Product Name: One Light Vanity UPC: 045923610479 Category: Vanity Glass: Burnt Sienna Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Umber
Product Name: One Light Vanity
UPC: 045923610479
Category: Vanity
Glass: Burnt Sienna
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754945
Product Name 60-1047 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details