Capital Lighting, Inc. 60-1041 Mid. Chandeliers-Glass Up 754944

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923610417 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923610417 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1041 Mid. Chandeliers-Glass Up - 754944 - Capital Lighting, Inc.
Columbus, OH, USA
60-1041 Mid. Chandeliers-Glass Up
754944
60-1041 Mid. Chandeliers-Glass Up 754944
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Golden Umber Product Name: Five Light Chandelier UPC: 045923610417 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Golden Umber
Product Name: Five Light Chandelier
UPC: 045923610417
Category: Chandeliers
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754944
Product Name 60-1041 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details