Capital Lighting, Inc. 60-1043 Island/Pool Table-2 Light Bar 754943

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Chandelier UPC: 045923610431 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Chandelier UPC: 045923610431 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1043 Island/Pool Table-2 Light Bar - 754943 - Capital Lighting, Inc.
Columbus, OH, USA
60-1043 Island/Pool Table-2 Light Bar
754943
60-1043 Island/Pool Table-2 Light Bar 754943
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Golden Umber Product Name: Two Light Chandelier UPC: 045923610431 Category: Chandeliers Glass: Burnt Sienna Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Golden Umber
Product Name: Two Light Chandelier
UPC: 045923610431
Category: Chandeliers
Glass: Burnt Sienna
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754943
Product Name 60-1043 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details