Capital Lighting, Inc. 60-1046 Semi-Flush Mts.-Bowl Style 754942

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610462 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610462 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1046 Semi-Flush Mts.-Bowl Style - 754942 - Capital Lighting, Inc.
Columbus, OH, USA
60-1046 Semi-Flush Mts.-Bowl Style
754942
60-1046 Semi-Flush Mts.-Bowl Style 754942
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Golden Umber Product Name: Two Light Flush Mount UPC: 045923610462 Category: Flush Mounts Glass: Burnt Sienna Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Golden Umber
Product Name: Two Light Flush Mount
UPC: 045923610462
Category: Flush Mounts
Glass: Burnt Sienna
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754942
Product Name 60-1046 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details