Capital Lighting, Inc. 60-1066 Mid. Chandeliers-Glass Up 754936

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610660 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610660 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1066 Mid. Chandeliers-Glass Up - 754936 - Capital Lighting, Inc.
Columbus, OH, USA
60-1066 Mid. Chandeliers-Glass Up
754936
60-1066 Mid. Chandeliers-Glass Up 754936
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 27.75 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610660 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 27.75
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923610660
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754936
Product Name 60-1066 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details