Capital Lighting, Inc. 60-1072 Bathroom Fixtures-Two Lights 754935

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610721 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610721 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1072 Bathroom Fixtures-Two Lights - 754935 - Capital Lighting, Inc.
Columbus, OH, USA
60-1072 Bathroom Fixtures-Two Lights
754935
60-1072 Bathroom Fixtures-Two Lights 754935
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610721 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 10.50
Extension: 5
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 045923610721
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754935
Product Name 60-1072 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details