Capital Lighting, Inc. 60-1071 Sconces-Single Glass 754932

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 19.00 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610714 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 19.00 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610714 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1071 Sconces-Single Glass - 754932 - Capital Lighting, Inc.
Columbus, OH, USA
60-1071 Sconces-Single Glass
754932
60-1071 Sconces-Single Glass 754932
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 19.00 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923610714 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 19.00
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923610714
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754932
Product Name 60-1071 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details