Capital Lighting, Inc. 60-1104 Sconces-Single Glass 754929

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923611049 Category: Vanity Glass: Satin Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923611049 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1104 Sconces-Single Glass - 754929 - Capital Lighting, Inc.
Columbus, OH, USA
60-1104 Sconces-Single Glass
754929
60-1104 Sconces-Single Glass 754929
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze Product Name: One Light Vanity UPC: 045923611049 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze
Product Name: One Light Vanity
UPC: 045923611049
Category: Vanity
Glass: Satin Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754929
Product Name 60-1104 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details