Capital Lighting, Inc. 60-1114 Mid. Chandeliers-Glass Up 754928

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923611148 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923611148 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1114 Mid. Chandeliers-Glass Up - 754928 - Capital Lighting, Inc.
Columbus, OH, USA
60-1114 Mid. Chandeliers-Glass Up
754928
60-1114 Mid. Chandeliers-Glass Up 754928
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923611148 Category: Chandeliers Glass: Grey Suede Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923611148
Category: Chandeliers
Glass: Grey Suede
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754928
Product Name 60-1114 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details