Capital Lighting, Inc. 60-1105 Pendants-Bowl Style 754927

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Pendant UPC: 045923611056 Category: Pendants Glass: Satin Opal White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Pendant UPC: 045923611056 Category: Pendants Glass: Satin Opal White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1105 Pendants-Bowl Style - 754927 - Capital Lighting, Inc.
Columbus, OH, USA
60-1105 Pendants-Bowl Style
754927
60-1105 Pendants-Bowl Style 754927
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Pendant UPC: 045923611056 Category: Pendants Glass: Satin Opal White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Pendant
UPC: 045923611056
Category: Pendants
Glass: Satin Opal White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754927
Product Name 60-1105 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details