Capital Lighting, Inc. 60-1108 Bathroom Fixtures-Three Lights 754923

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Bronze Product Name: Three Light Vanity UPC: 045923611087 Category: Vanity Glass: Satin Opal White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Bronze Product Name: Three Light Vanity UPC: 045923611087 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1108 Bathroom Fixtures-Three Lights - 754923 - Capital Lighting, Inc.
Columbus, OH, USA
60-1108 Bathroom Fixtures-Three Lights
754923
60-1108 Bathroom Fixtures-Three Lights 754923
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Bronze Product Name: Three Light Vanity UPC: 045923611087 Category: Vanity Glass: Satin Opal White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Bronze
Product Name: Three Light Vanity
UPC: 045923611087
Category: Vanity
Glass: Satin Opal White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754923
Product Name 60-1108 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details