Capital Lighting, Inc. 60-1111 Mid. Chandeliers-Glass Up 754920

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Bronze Product Name: 12 Light Chandelier UPC: 045923611117 Category: Chandeliers Glass: Satin Opal White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Bronze Product Name: 12 Light Chandelier UPC: 045923611117 Category: Chandeliers Glass: Satin Opal White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1111 Mid. Chandeliers-Glass Up - 754920 - Capital Lighting, Inc.
Columbus, OH, USA
60-1111 Mid. Chandeliers-Glass Up
754920
60-1111 Mid. Chandeliers-Glass Up 754920
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Bronze Product Name: 12 Light Chandelier UPC: 045923611117 Category: Chandeliers Glass: Satin Opal White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 30.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rustic Bronze
Product Name: 12 Light Chandelier
UPC: 045923611117
Category: Chandeliers
Glass: Satin Opal White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754920
Product Name 60-1111 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details