Capital Lighting, Inc. 60-1084 Bathroom Fixtures-Two Lights 754918

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610844 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610844 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1084 Bathroom Fixtures-Two Lights - 754918 - Capital Lighting, Inc.
Columbus, OH, USA
60-1084 Bathroom Fixtures-Two Lights
754918
60-1084 Bathroom Fixtures-Two Lights 754918
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 50 Finish: Polished Chrome Product Name: Two Light Vanity UPC: 045923610844 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Extension: 6.75
Bulb
Type: G9
Qty: 2
Wattage: 50
Finish: Polished Chrome
Product Name: Two Light Vanity
UPC: 045923610844
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754918
Product Name 60-1084 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details