Capital Lighting, Inc. 60-1075 Bathroom Fixtures-Five+Lights 754917

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610752 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610752 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1075 Bathroom Fixtures-Five+Lights - 754917 - Capital Lighting, Inc.
Columbus, OH, USA
60-1075 Bathroom Fixtures-Five+Lights
754917
60-1075 Bathroom Fixtures-Five+Lights 754917
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.50 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Vanity UPC: 045923610752 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.50
Extension: 5
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Polished Chrome
Product Name: Five Light Vanity
UPC: 045923610752
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754917
Product Name 60-1075 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details