Capital Lighting, Inc. 60-1077 Mid. Chandeliers-Glass Up 754916

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610776 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610776 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-1077 Mid. Chandeliers-Glass Up - 754916 - Capital Lighting, Inc.
Columbus, OH, USA
60-1077 Mid. Chandeliers-Glass Up
754916
60-1077 Mid. Chandeliers-Glass Up 754916
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: G9 Qty: 5 Wattage: 50 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923610776 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: G9
Qty: 5
Wattage: 50
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923610776
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754916
Product Name 60-1077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details