Capital Lighting, Inc. 60-1079 Mini Pendants-Rod 754911

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923610790 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923610790 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1079 Mini Pendants-Rod - 754911 - Capital Lighting, Inc.
Columbus, OH, USA
60-1079 Mini Pendants-Rod
754911
60-1079 Mini Pendants-Rod 754911
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 42.00 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923610790 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 42.00
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Polished Chrome
Product Name: One Light Mini Pendant
UPC: 045923610790
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754911
Product Name 60-1079 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details