Capital Lighting, Inc. 60-1081 Flush Mounts-Bowl Style 754910

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610813 Category: Flush Mounts Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610813 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1081 Flush Mounts-Bowl Style - 754910 - Capital Lighting, Inc.
Columbus, OH, USA
60-1081 Flush Mounts-Bowl Style
754910
60-1081 Flush Mounts-Bowl Style 754910
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.50 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Flush Mount UPC: 045923610813 Category: Flush Mounts Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.50
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Flush Mount
UPC: 045923610813
Category: Flush Mounts
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754910
Product Name 60-1081 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details