Capital Lighting, Inc. 60-1085 Bathroom Fixtures-Three Lights 754909

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610851 Category: Vanity Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610851 Category: Vanity Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1085 Bathroom Fixtures-Three Lights - 754909 - Capital Lighting, Inc.
Columbus, OH, USA
60-1085 Bathroom Fixtures-Three Lights
754909
60-1085 Bathroom Fixtures-Three Lights 754909
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Extension: 6.75 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923610851 Category: Vanity Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.00
Extension: 6.75
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Product Name: Three Light Vanity
UPC: 045923610851
Category: Vanity
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754909
Product Name 60-1085 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details