Capital Lighting, Inc. 60-1102 Semi-Flush Mts.-Bowl Style 754905

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Flush Mount UPC: 045923611025 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Flush Mount UPC: 045923611025 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1102 Semi-Flush Mts.-Bowl Style - 754905 - Capital Lighting, Inc.
Columbus, OH, USA
60-1102 Semi-Flush Mts.-Bowl Style
754905
60-1102 Semi-Flush Mts.-Bowl Style 754905
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Flush Mount UPC: 045923611025 Category: Flush Mounts Glass: Satin Opal White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Flush Mount
UPC: 045923611025
Category: Flush Mounts
Glass: Satin Opal White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754905
Product Name 60-1102 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details