Capital Lighting, Inc. 60-1093 Pendants-Bowl Style 754901

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923610936 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923610936 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1093 Pendants-Bowl Style - 754901 - Capital Lighting, Inc.
Columbus, OH, USA
60-1093 Pendants-Bowl Style
754901
60-1093 Pendants-Bowl Style 754901
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Pendant UPC: 045923610936 Category: Pendants Glass: Sepia Colored Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dorado Bronze
Product Name: Four Light Pendant
UPC: 045923610936
Category: Pendants
Glass: Sepia Colored
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754901
Product Name 60-1093 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details