Capital Lighting, Inc. 51105-965 Pendants-Bowl Style 754894

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Hall/Foyer UPC: 785652511097 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Hall/Foyer UPC: 785652511097 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51105-965 Pendants-Bowl Style - 754894 - Capital Lighting, Inc.
Columbus, OH, USA
51105-965 Pendants-Bowl Style
754894
51105-965 Pendants-Bowl Style 754894
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.75 Length 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brushed Nickel Product Name: Three-Light Montclaire Hall/Foyer UPC: 785652511097 Category: Hall - Foyer Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5`` DP:1 1/4`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.75
Length 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brushed Nickel
Product Name: Three-Light Montclaire Hall/Foyer
UPC: 785652511097
Category: Hall - Foyer Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5`` DP:1 1/4``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754894
Product Name 51105-965 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details