Capital Lighting, Inc. 51146-814 Foyer/Hall Lanterns-Open Frame 754892

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Hall/Foyer Light UPC: 785652511462 Category: Hall - Foyer Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Hall/Foyer Light UPC: 785652511462 Category: Hall - Foyer Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51146-814 Foyer/Hall Lanterns-Open Frame - 754892 - Capital Lighting, Inc.
Columbus, OH, USA
51146-814 Foyer/Hall Lanterns-Open Frame
754892
51146-814 Foyer/Hall Lanterns-Open Frame 754892
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 45.00 Length 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Hall/Foyer Light UPC: 785652511462 Category: Hall - Foyer Lighting Glass: Champagne Seeded Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 45.00
Length 45.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Misted Bronze
Product Name: Acadia Hall/Foyer Light
UPC: 785652511462
Category: Hall - Foyer Lighting
Glass: Champagne Seeded
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754892
Product Name 51146-814 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details