Capital Lighting, Inc. 61360-829 Mini Pendants-Rod 754881

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Single-Light Rialto Mini-Pendant UPC: 785652360893 Category: Pendant Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Single-Light Rialto Mini-Pendant UPC: 785652360893 Category: Pendant Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61360-829 Mini Pendants-Rod - 754881 - Capital Lighting, Inc.
Columbus, OH, USA
61360-829 Mini Pendants-Rod
754881
61360-829 Mini Pendants-Rod 754881
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Russet Bronze Product Name: Single-Light Rialto Mini-Pendant UPC: 785652360893 Category: Pendant Lighting Glass: Ginger Connection: Cap Nuts Safety Rating: cUL Safety Listing: Dry Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Russet Bronze
Product Name: Single-Light Rialto Mini-Pendant
UPC: 785652360893
Category: Pendant Lighting
Glass: Ginger
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Dry
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754881
Product Name 61360-829 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details