Capital Lighting, Inc. 51190-07 Pendants-Bowl Style 754876

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511905 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511905 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51190-07 Pendants-Bowl Style - 754876 - Capital Lighting, Inc.
Columbus, OH, USA
51190-07 Pendants-Bowl Style
754876
51190-07 Pendants-Bowl Style 754876
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Iron Product Name: Two-Light Serenity Semi-Flush Convertable UPC: 785652511905 Category: Close to Ceiling Lighting Connection: Dual Mount Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 5/16`` DP:1 1/8`` Chain: 36`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Iron
Product Name: Two-Light Serenity Semi-Flush Convertable
UPC: 785652511905
Category: Close to Ceiling Lighting
Connection: Dual Mount
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 5/16`` DP:1 1/8``
Chain: 36``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754876
Product Name 51190-07 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details