Capital Lighting, Inc. 61145-814 Mini Pendants-Rod 754856

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Mini-Pendant UPC: 785652611452 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Mini-Pendant UPC: 785652611452 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61145-814 Mini Pendants-Rod - 754856 - Capital Lighting, Inc.
Columbus, OH, USA
61145-814 Mini Pendants-Rod
754856
61145-814 Mini Pendants-Rod 754856
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Misted Bronze Product Name: Acadia Mini-Pendant UPC: 785652611452 Category: Pendant Lighting Glass: Champagne Seeded Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 1/4`` DP:1 1/2`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Misted Bronze
Product Name: Acadia Mini-Pendant
UPC: 785652611452
Category: Pendant Lighting
Glass: Champagne Seeded
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 1/4`` DP:1 1/2``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754856
Product Name 61145-814 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details