Capital Lighting, Inc. 61190-962 Mini Pendants-Rod 754850

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Serenity Mini-Pendant UPC: 785652611902 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 9/16`` DP:1 15/16`` Chain: 12`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Serenity Mini-Pendant UPC: 785652611902 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 9/16`` DP:1 15/16`` Chain: 12`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
61190-962 Mini Pendants-Rod - 754850 - Capital Lighting, Inc.
Columbus, OH, USA
61190-962 Mini Pendants-Rod
754850
61190-962 Mini Pendants-Rod 754850
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.50 Length 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Serenity Mini-Pendant UPC: 785652611902 Category: Pendant Lighting Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:4 9/16`` DP:1 15/16`` Chain: 12`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.50
Length 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Serenity Mini-Pendant
UPC: 785652611902
Category: Pendant Lighting
Glass: Excavated Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:4 9/16`` DP:1 15/16``
Chain: 12``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754850
Product Name 61190-962 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details