Capital Lighting, Inc. 59153BLE-962 Flush Mounts-Bowl Style 754819

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.50 Length 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 72 Finish: Brushed Nickel Product Name: Flourescent Nexus Two-Light Close to Ceiling UPC: 785652591532 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.50 Length 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 72 Finish: Brushed Nickel Product Name: Flourescent Nexus Two-Light Close to Ceiling UPC: 785652591532 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
59153BLE-962 Flush Mounts-Bowl Style - 754819 - Capital Lighting, Inc.
Columbus, OH, USA
59153BLE-962 Flush Mounts-Bowl Style
754819
59153BLE-962 Flush Mounts-Bowl Style 754819
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 6.50 Length 6.50 Bulb Type: Fluorescent Qty: 2 Wattage: 72 Finish: Brushed Nickel Product Name: Flourescent Nexus Two-Light Close to Ceiling UPC: 785652591532 Category: Close to Ceiling Lighting Connection: Key Slots Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 6.50
Length 6.50
Bulb
Type: Fluorescent
Qty: 2
Wattage: 72
Finish: Brushed Nickel
Product Name: Flourescent Nexus Two-Light Close to Ceiling
UPC: 785652591532
Category: Close to Ceiling Lighting
Connection: Key Slots
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754819
Product Name 59153BLE-962 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details