Capital Lighting, Inc. 60-1137 Sconces-Double Candle 754799

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Sconce UPC: 045923611377 Category: Sconces Glass: Striped Fabric Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Sconce UPC: 045923611377 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1137 Sconces-Double Candle - 754799 - Capital Lighting, Inc.
Columbus, OH, USA
60-1137 Sconces-Double Candle
754799
60-1137 Sconces-Double Candle 754799
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dune Gold Product Name: Two Light Sconce UPC: 045923611377 Category: Sconces Glass: Striped Fabric Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dune Gold
Product Name: Two Light Sconce
UPC: 045923611377
Category: Sconces
Glass: Striped Fabric
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754799
Product Name 60-1137 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details