Capital Lighting, Inc. 60-1146 Mid. Chandeliers-Candle 754795

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Coast Product Name: Six Light Chandelier UPC: 045923611469 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Coast Product Name: Six Light Chandelier UPC: 045923611469 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1146 Mid. Chandeliers-Candle - 754795 - Capital Lighting, Inc.
Columbus, OH, USA
60-1146 Mid. Chandeliers-Candle
754795
60-1146 Mid. Chandeliers-Candle 754795
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 28.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold Coast Product Name: Six Light Chandelier UPC: 045923611469 Category: Chandeliers Glass: Striped Fabric Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 28.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold Coast
Product Name: Six Light Chandelier
UPC: 045923611469
Category: Chandeliers
Glass: Striped Fabric
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754795
Product Name 60-1146 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details