Capital Lighting, Inc. 60-1139 Mini Pendants-Rod 754794

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dune Gold Product Name: One Light Mini Pendant UPC: 045923611391 Category: Mini Pendants Glass: Amber Veil Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dune Gold Product Name: One Light Mini Pendant UPC: 045923611391 Category: Mini Pendants Glass: Amber Veil Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1139 Mini Pendants-Rod - 754794 - Capital Lighting, Inc.
Columbus, OH, USA
60-1139 Mini Pendants-Rod
754794
60-1139 Mini Pendants-Rod 754794
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dune Gold Product Name: One Light Mini Pendant UPC: 045923611391 Category: Mini Pendants Glass: Amber Veil Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 54.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dune Gold
Product Name: One Light Mini Pendant
UPC: 045923611391
Category: Mini Pendants
Glass: Amber Veil
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 754794
Product Name 60-1139 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details